Visaton Speakers BG 17 - 8 OHM

Description
8 Ohms Tweeter Speaker 40W 80Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Tweeter Speaker 40W 80Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-BG17-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Tweeter Speaker 40W 80Hz ~ 20kHz Top Round

8 Ohms Tweeter Speaker 40W 80Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-BG17-8OHM-ND
Product Name Speakers
Resonance Frequency 100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details