Visaton Speakers BF 32 S - 8 OHM

Description
8 Ohms General Purpose Speaker 2W 150Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 2W 150Hz ~ 20kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-BF32S-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 2W 150Hz ~ 20kHz Top Round, Square Frame

8 Ohms General Purpose Speaker 2W 150Hz ~ 20kHz Top Round, Square Frame

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-BF32S-8OHM-ND
Product Name Speakers
Resonance Frequency 220 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526810 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Impedance 8 ohms
View Details
Weather-Resistant 12
Specs
Features Outdoor
Size 12.00 inch (305 mm)
View Details
 - TWIN 15X SUB - Wharfedale Pro
Wharfedale Pro
Specs
SPL 133 dB
Nominal Power 900 watts
Maximum Power 1800 watts
View Details