Visaton Speakers & Transducers BF 32 - 8 ohm

Description
Speakers & Transducers 3.2 cm (1.3") fullrange speaker, 150 20000 Hz, 220 Hz, 24-5W
Datasheet
Description
Speakers & Transducers 3.2 cm (1.3") fullrange speaker, 150 20000 Hz, 220 Hz, 24-5W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
BF 32 - 8 ohm
Speakers & Transducers BF 32 - 8 ohm
Speakers & Transducers 3.2 cm (1.3") fullrange speaker, 150 20000 Hz, 220 Hz, 24-5W

Speakers & Transducers 3.2 cm (1.3") fullrange speaker, 150 20000 Hz, 220 Hz, 24-5W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number BF 32 - 8 ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, Outdoor Speaker - Voyager 70 Outdoor Speakers - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 175 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speaker - 87SF08M-1 - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details