Visaton Speakers B 100 - 6 OHM

Description
6 Ohms Speaker 30W 75Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
6 Ohms Speaker 30W 75Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-B100-6OHM-ND - DigiKey
Thief River Falls, MN, United States
6 Ohms Speaker 30W 75Hz ~ 20kHz Top Round

6 Ohms Speaker 30W 75Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-B100-6OHM-ND
Product Name Speakers
Resonance Frequency 75 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102779 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Nominal Power 1.5 watts
Impedance 8 ohms
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details