Visaton Speakers AL 200 - 8 OHM

Description
8 Ohms Woofer Speaker 120W 32Hz ~ 9kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Woofer Speaker 120W 32Hz ~ 9kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-AL200-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Woofer Speaker 120W 32Hz ~ 9kHz Top Round

8 Ohms Woofer Speaker 120W 32Hz ~ 9kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-AL200-8OHM-ND
Product Name Speakers
Resonance Frequency 32 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details
BC Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 94 dB
Resonance Frequency 1400 Hz
View Details