Visaton Speakers AL 170 - 8 OHM

Description
8 Ohms Woofer Speaker 70W 38Hz ~ 10kHz Top Round
Request a Quote Datasheet
Description
8 Ohms Woofer Speaker 70W 38Hz ~ 10kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2056-AL170-8OHM-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms Woofer Speaker 70W 38Hz ~ 10kHz Top Round

8 Ohms Woofer Speaker 70W 38Hz ~ 10kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2056-AL170-8OHM-ND
Product Name Speakers
Resonance Frequency 38 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details
NE Woofer, 4
Specs
Nominal Power 45 watts
Sensitivity 87.2 dB
Resonance Frequency 61 Hz
View Details