Visaton Speakers & Transducers AL 130 - 8 Ohm

Description
Speakers & Transducers 13 cm (5") midrange driver
Datasheet
Description
Speakers & Transducers 13 cm (5") midrange driver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AL 130 - 8 Ohm
Speakers & Transducers AL 130 - 8 Ohm
Speakers & Transducers 13 cm (5") midrange driver

Speakers & Transducers 13 cm (5") midrange driver

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AL 130 - 8 Ohm
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω) - 13W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 8 ohms
Size 13.50 inch (343 mm)
View Details
Speakers - D19TD05-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 1688 Hz
View Details