Visaton Speakers & Transducers AK 10.13

Description
Speakers & Transducers Cover cap, diameter of up to 10 cm, half-round shape
Datasheet
Description
Speakers & Transducers Cover cap, diameter of up to 10 cm, half-round shape
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AK 10.13
Speakers & Transducers AK 10.13
Speakers & Transducers Cover cap, diameter of up to 10 cm, half-round shape

Speakers & Transducers Cover cap, diameter of up to 10 cm, half-round shape

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AK 10.13
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
Speakers - D27TG35-06-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 912 Hz
View Details
W1v2 10-inch Subwoofer Driver (300 W, 8 Ω) - 10W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 8 ohms
Size 10.00 inch (254 mm)
View Details