Visaton Speakers & Transducers ADK-F

Description
Speakers & Transducers Adapter cable for Fiat Ducato, length 0,135m
Datasheet
Description
Speakers & Transducers Adapter cable for Fiat Ducato, length 0,135m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
ADK-F
Speakers & Transducers ADK-F
Speakers & Transducers Adapter cable for Fiat Ducato, length 0,135m

Speakers & Transducers Adapter cable for Fiat Ducato, length 0,135m

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number ADK-F
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7564615 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Speakers - 2603-CS23-01P100-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details