Visaton Speaker, 20 Khz, 8Ohm, 4W; Driver Type Visaton 8048

Description
SPEAKER, 20 kHz, 8OHM, 4W; Driver Type:Full-range; External Width - Metric:41.5mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:81dB; External Width - Imperial:1.634"; Frequency Response Min:220Hz; Resonant Frequency:420Hz RoHS Compliant: Yes
Description
SPEAKER, 20 kHz, 8OHM, 4W; Driver Type:Full-range; External Width - Metric:41.5mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:81dB; External Width - Imperial:1.634"; Frequency Response Min:220Hz; Resonant Frequency:420Hz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker, 20 Khz, 8Ohm, 4W; Driver Type Visaton - 40P1184 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 20 Khz, 8Ohm, 4W; Driver Type Visaton
40P1184
Speaker, 20 Khz, 8Ohm, 4W; Driver Type Visaton 40P1184
SPEAKER, 20 kHz, 8OHM, 4W; Driver Type:Full-range; External Width - Metric:41.5mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:81dB; External Width - Imperial:1.634"; Frequency Response Min:220Hz; Resonant Frequency:420Hz RoHS Compliant: Yes

SPEAKER, 20 kHz, 8OHM, 4W; Driver Type:Full-range; External Width - Metric:41.5mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:81dB; External Width - Imperial:1.634"; Frequency Response Min:220Hz; Resonant Frequency:420Hz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 40P1184
Product Name Speaker, 20 Khz, 8Ohm, 4W; Driver Type Visaton
SPL 81 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7716991P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
Speakers - 2603-CAC24-01W120-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1200 Hz
Weight 1.50 g (0.05 oz)
View Details