Visaton Speaker, 20Khz, 8 Ohm, 15W; Driver Type Visaton 8006

Description
SPEAKER, 20KHZ, 8 OHM, 15W; Driver Type:Full-range; External Width - Metric:50.5mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:84dB; External Width - Imperial:1.988"; Frequency Response Min:130Hz; Resonant Frequency:193Hz RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 20KHZ, 8 OHM, 15W; Driver Type:Full-range; External Width - Metric:50.5mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:84dB; External Width - Imperial:1.988"; Frequency Response Min:130Hz; Resonant Frequency:193Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 20Khz, 8 Ohm, 15W; Driver Type Visaton - 45P4320 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 20Khz, 8 Ohm, 15W; Driver Type Visaton
45P4320
Speaker, 20Khz, 8 Ohm, 15W; Driver Type Visaton 45P4320
SPEAKER, 20KHZ, 8 OHM, 15W; Driver Type:Full-range; External Width - Metric:50.5mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:84dB; External Width - Imperial:1.988"; Frequency Response Min:130Hz; Resonant Frequency:193Hz RoHS Compliant: Yes

SPEAKER, 20KHZ, 8 OHM, 15W; Driver Type:Full-range; External Width - Metric:50.5mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:84dB; External Width - Imperial:1.988"; Frequency Response Min:130Hz; Resonant Frequency:193Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 45P4320
Product Name Speaker, 20Khz, 8 Ohm, 15W; Driver Type Visaton
SPL 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2318271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.36 inch (60 mm)
View Details
Speakers - 2603-CS17-00P100-03-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details