Visaton 50Mm X 90Mm 10W 8 Ohm Full Range Oval Speaker; Driver Type Visaton 55-4622

Description
50mm X 90mm 10W 8 Ohm Full Range Oval Speaker; Driver Type:Full-range; External Width - Metric:50.5mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:84dB; External Width - Imperial:1.988"; Frequency Response Min:130Hz RoHS Compliant: Yes
Datasheet
Description
50mm X 90mm 10W 8 Ohm Full Range Oval Speaker; Driver Type:Full-range; External Width - Metric:50.5mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:84dB; External Width - Imperial:1.988"; Frequency Response Min:130Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50Mm X 90Mm 10W 8 Ohm Full Range Oval Speaker; Driver Type Visaton - 95T3621 - Newark, An Avnet Company
Chicago, IL, United States
50Mm X 90Mm 10W 8 Ohm Full Range Oval Speaker; Driver Type Visaton
95T3621
50Mm X 90Mm 10W 8 Ohm Full Range Oval Speaker; Driver Type Visaton 95T3621
50mm X 90mm 10W 8 Ohm Full Range Oval Speaker; Driver Type:Full-range; External Width - Metric:50.5mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:84dB; External Width - Imperial:1.988"; Frequency Response Min:130Hz RoHS Compliant: Yes

50mm X 90mm 10W 8 Ohm Full Range Oval Speaker; Driver Type:Full-range; External Width - Metric:50.5mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:84dB; External Width - Imperial:1.988"; Frequency Response Min:130Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3621
Product Name 50Mm X 90Mm 10W 8 Ohm Full Range Oval Speaker; Driver Type Visaton
SPL 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526790 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Round Speakers - CES400R200DA04MPN250TR - Challenge Electronics
Specs
SPL 93 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details