Visaton 3 Inch 30W 8 Ohm Full Range Speaker; Driver Type Visaton 55-4594

Description
3 Inch 30W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:78mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:82dB; External Width - Imperial:3.071"; Frequency Response Min:100Hz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3 Inch 30W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:78mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:82dB; External Width - Imperial:3.071"; Frequency Response Min:100Hz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Inch 30W 8 Ohm Full Range Speaker; Driver Type Visaton - 95T3607 - Newark, An Avnet Company
Chicago, IL, United States
3 Inch 30W 8 Ohm Full Range Speaker; Driver Type Visaton
95T3607
3 Inch 30W 8 Ohm Full Range Speaker; Driver Type Visaton 95T3607
3 Inch 30W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:78mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:82dB; External Width - Imperial:3.071"; Frequency Response Min:100Hz; Product Range:- RoHS Compliant: Yes

3 Inch 30W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:78mm; Impedance:8ohm; Power Rating Nom:30W; Sound Level SPL:82dB; External Width - Imperial:3.071"; Frequency Response Min:100Hz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3607
Product Name 3 Inch 30W 8 Ohm Full Range Speaker; Driver Type Visaton
SPL 82 dB
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 102750 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Speakers - 2603-CS32-01W130-10-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1300 Hz
Weight 14.50 g (0.51 oz)
View Details