Visaton 2.5 Inch 8.0W 8 Ohm Full Range Speaker; Driver Type Visaton 55-4582

Description
2.5 Inch 8.0W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:66.5mm; Impedance:8ohm; Power Rating Nom:8W; Sound Level SPL:88dB; External Width - Imperial:2.618"; Frequency Response Min:200Hz RoHS Compliant: Yes
Description
2.5 Inch 8.0W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:66.5mm; Impedance:8ohm; Power Rating Nom:8W; Sound Level SPL:88dB; External Width - Imperial:2.618"; Frequency Response Min:200Hz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.5 Inch 8.0W 8 Ohm Full Range Speaker, part number 95T3601, features a rated power of 8 watts and a maximum power handling of 15 watts. It has a nominal impedance of 8 ohms and a frequency response range from 200 Hz to 20,000 Hz. The speaker is designed with a mean sound pressure level of 88 dB at 1 W/1 m and an opening angle of 149° at 4000 Hz, making it suitable for various applications including electronic musical instruments and narrow network column speakers. Constructed with a metal basket and a waterproof cone, this speaker is temperature resistant up to 100 °C. It has a resonance frequency of 250 Hz and a total Q factor of 1.28. The effective piston area is 22 cm², and the speaker weighs 0.2 kg. The product is RoHS compliant, ensuring it meets environmental standards. This speaker is particularly advantageous for projects requiring a compact size with good sound reproduction capabilities.

Datasheet Summary
Powered by GS/AI

The 2.5 Inch 8.0W 8 Ohm Full Range Speaker, part number 95T3601, features a rated power of 8 watts and a maximum power handling of 15 watts. It has a nominal impedance of 8 ohms and a frequency response range from 200 Hz to 20,000 Hz. The speaker is designed with a mean sound pressure level of 88 dB at 1 W/1 m and an opening angle of 149° at 4000 Hz, making it suitable for various applications including electronic musical instruments and narrow network column speakers. Constructed with a metal basket and a waterproof cone, this speaker is temperature resistant up to 100 °C. It has a resonance frequency of 250 Hz and a total Q factor of 1.28. The effective piston area is 22 cm², and the speaker weighs 0.2 kg. The product is RoHS compliant, ensuring it meets environmental standards. This speaker is particularly advantageous for projects requiring a compact size with good sound reproduction capabilities.

Suppliers

Company
Product
Description
Supplier Links
2.5 Inch 8.0W 8 Ohm Full Range Speaker; Driver Type Visaton - 95T3601 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Inch 8.0W 8 Ohm Full Range Speaker; Driver Type Visaton
95T3601
2.5 Inch 8.0W 8 Ohm Full Range Speaker; Driver Type Visaton 95T3601
2.5 Inch 8.0W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:66.5mm; Impedance:8ohm; Power Rating Nom:8W; Sound Level SPL:88dB; External Width - Imperial:2.618"; Frequency Response Min:200Hz RoHS Compliant: Yes

2.5 Inch 8.0W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:66.5mm; Impedance:8ohm; Power Rating Nom:8W; Sound Level SPL:88dB; External Width - Imperial:2.618"; Frequency Response Min:200Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3601
Product Name 2.5 Inch 8.0W 8 Ohm Full Range Speaker; Driver Type Visaton
SPL 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Round Speakers - CES400R200DA04MPN250TR - Challenge Electronics
Specs
SPL 93 dB
Nominal Power 2 watts
Maximum Power 3 watts
View Details