Visaton Structure-Born Driver, 6 Cm, 8 Ohm; Transducer Function Visaton 4506

Description
STRUCTURE-BORN DRIVER, 6 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:25W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STRUCTURE-BORN DRIVER, 6 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:25W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Structure-Born Driver, 6 Cm, 8 Ohm; Transducer Function Visaton - 54X6643 - Newark, An Avnet Company
Chicago, IL, United States
Structure-Born Driver, 6 Cm, 8 Ohm; Transducer Function Visaton
54X6643
Structure-Born Driver, 6 Cm, 8 Ohm; Transducer Function Visaton 54X6643
STRUCTURE-BORN DRIVER, 6 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:25W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

STRUCTURE-BORN DRIVER, 6 CM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:25W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 54X6643
Product Name Structure-Born Driver, 6 Cm, 8 Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
Piezo Speakers - CES30P20H13-80U - Challenge Electronics
Specs
SPL 98 dB
Frequency Response 700 to 10000 Hz
Resonance Frequency 800 Hz
View Details