Visaton Speaker, 2W, 20Khz, 8Ohm; Transducer Function Visaton 2945

Description
SPEAKER, 2W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:450Hz; Frequency Response Min:230Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 2W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:450Hz; Frequency Response Min:230Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 2W, 20Khz, 8Ohm; Transducer Function Visaton - 38AC3040 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 2W, 20Khz, 8Ohm; Transducer Function Visaton
38AC3040
Speaker, 2W, 20Khz, 8Ohm; Transducer Function Visaton 38AC3040
SPEAKER, 2W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:450Hz; Frequency Response Min:230Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 2W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:2W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:450Hz; Frequency Response Min:230Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 38AC3040
Product Name Speaker, 2W, 20Khz, 8Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 526911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 6.69 inch (170 mm)
View Details
Square Speakers - 4030CESH - Challenge Electronics
Challenge Electronics
Specs
SPL 86 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details