Visaton Speaker, 300Hz, 8 Ohm; Driver Type Visaton 2918

Description
SPEAKER, 300HZ, 8 OHM; Driver Type:Full-range; External Diameter - Metric:64mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:86dB; External Diameter - Imperial:2.52"; Frequency Response Min:200Hz; Frequency Response Max:15kHzRoHS Compliant: Yes
Datasheet
Description
SPEAKER, 300HZ, 8 OHM; Driver Type:Full-range; External Diameter - Metric:64mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:86dB; External Diameter - Imperial:2.52"; Frequency Response Min:200Hz; Frequency Response Max:15kHzRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 300Hz, 8 Ohm; Driver Type Visaton - 40P1103 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 300Hz, 8 Ohm; Driver Type Visaton
40P1103
Speaker, 300Hz, 8 Ohm; Driver Type Visaton 40P1103
SPEAKER, 300HZ, 8 OHM; Driver Type:Full-range; External Diameter - Metric:64mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:86dB; External Diameter - Imperial:2.52"; Frequency Response Min:200Hz; Frequency Response Max:15kHzRoHS Compliant: Yes

SPEAKER, 300HZ, 8 OHM; Driver Type:Full-range; External Diameter - Metric:64mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:86dB; External Diameter - Imperial:2.52"; Frequency Response Min:200Hz; Frequency Response Max:15kHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 40P1103
Product Name Speaker, 300Hz, 8 Ohm; Driver Type Visaton
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Miniature Speakers - 276826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 4 watts
Impedance 8 ohms
View Details
Speakers - 2603-CS17-01P100-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details