Visaton Loudspeaker; Driver Type Visaton 2915

Description
LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:84dB; External Diameter - Imperial:1.969"; Frequency Response Min:180Hz; Frequency Response Max:17kHz RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:84dB; External Diameter - Imperial:1.969"; Frequency Response Min:180Hz; Frequency Response Max:17kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker; Driver Type Visaton - 40P1101 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker; Driver Type Visaton
40P1101
Loudspeaker; Driver Type Visaton 40P1101
LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:84dB; External Diameter - Imperial:1.969"; Frequency Response Min:180Hz; Frequency Response Max:17kHz RoHS Compliant: Yes

LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:84dB; External Diameter - Imperial:1.969"; Frequency Response Min:180Hz; Frequency Response Max:17kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 40P1101
Product Name Loudspeaker; Driver Type Visaton
SPL 84 dB
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 4254504 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
Speakers - 2603-CAC20-01W95-07-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details