Visaton Loudspeaker, Mini, Waterproof, 8 Ohm; Transducer Function Visaton 2909

Description
LOUDSPEAKER, MINI, WATERPROOF, 8 OHM; Transducer Function:-; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER, MINI, WATERPROOF, 8 OHM; Transducer Function:-; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, Mini, Waterproof, 8 Ohm; Transducer Function Visaton - 87P0369 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, Mini, Waterproof, 8 Ohm; Transducer Function Visaton
87P0369
Loudspeaker, Mini, Waterproof, 8 Ohm; Transducer Function Visaton 87P0369
LOUDSPEAKER, MINI, WATERPROOF, 8 OHM; Transducer Function:-; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

LOUDSPEAKER, MINI, WATERPROOF, 8 OHM; Transducer Function:-; Power Rating RMS:-; Impedance:-; Sensitivity (dB):-; Resonant Frequency:-; Frequency Response Min:-; Frequency Response Max:-; Product Range:-; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 87P0369
Product Name Loudspeaker, Mini, Waterproof, 8 Ohm; Transducer Function Visaton
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
Speakers - 2603-CS15-01P100-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details