Visaton Speaker, 1W, 14Khz, 8Ohm; Transducer Function Visaton 2849

Description
SPEAKER, 1W, 14KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:520Hz; Frequency Response Min:300Hz; Frequency Response Max:14kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 1W, 14KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:520Hz; Frequency Response Min:300Hz; Frequency Response Max:14kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 1W, 14Khz, 8Ohm; Transducer Function Visaton - 38AC3033 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 1W, 14Khz, 8Ohm; Transducer Function Visaton
38AC3033
Speaker, 1W, 14Khz, 8Ohm; Transducer Function Visaton 38AC3033
SPEAKER, 1W, 14KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:520Hz; Frequency Response Min:300Hz; Frequency Response Max:14kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 1W, 14KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:1W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:520Hz; Frequency Response Min:300Hz; Frequency Response Max:14kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 38AC3033
Product Name Speaker, 1W, 14Khz, 8Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
Low Impedance Loudspeaker - MASK4C - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
 - PROGRAMME 105/105T - Wharfedale Pro
Wharfedale Pro
Specs
SPL 114 dB
Nominal Power 160 watts
Maximum Power 320 watts
View Details