Visaton Pcb Mount Speaker, 23 Mm, 8 Ohm; Transducer Function Visaton 2823

Description
PCB MOUNT SPEAKER, 23 MM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):73dB; Resonant Frequency:1.74kHz; Frequency Response Min:900Hz; Frequency Response Max:16kHz; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PCB MOUNT SPEAKER, 23 MM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):73dB; Resonant Frequency:1.74kHz; Frequency Response Min:900Hz; Frequency Response Max:16kHz; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mount Speaker, 23 Mm, 8 Ohm; Transducer Function Visaton - 54X6586 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mount Speaker, 23 Mm, 8 Ohm; Transducer Function Visaton
54X6586
Pcb Mount Speaker, 23 Mm, 8 Ohm; Transducer Function Visaton 54X6586
PCB MOUNT SPEAKER, 23 MM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):73dB; Resonant Frequency:1.74kHz; Frequency Response Min:900Hz; Frequency Response Max:16kHz; SVHC:No SVHC RoHS Compliant: Yes

PCB MOUNT SPEAKER, 23 MM, 8 OHM; Transducer Function:Speaker; Power Rating RMS:200mW; Impedance:8ohm; Sensitivity (dB):73dB; Resonant Frequency:1.74kHz; Frequency Response Min:900Hz; Frequency Response Max:16kHz; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 54X6586
Product Name Pcb Mount Speaker, 23 Mm, 8 Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 10.04 inch (255 mm)
View Details
Oval Speakers - CES710O255CD08RPN250STR - Challenge Electronics
Specs
SPL 86 dB
Nominal Power 3 watts
Maximum Power 5 watts
View Details