Visaton Mini Loudspeaker, 45 Cm, 4 Ohm; Transducer Function Visaton 2240

Description
MINI LOUDSPEAKER, 45 CM, 4 OHM; Transducer Function:Speaker; Power Rating RMS:4W; Impedance:4ohm; Sensitivity (dB):79dB; Resonant Frequency:158Hz; Frequency Response Min:90Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
MINI LOUDSPEAKER, 45 CM, 4 OHM; Transducer Function:Speaker; Power Rating RMS:4W; Impedance:4ohm; Sensitivity (dB):79dB; Resonant Frequency:158Hz; Frequency Response Min:90Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Loudspeaker, 45 Cm, 4 Ohm; Transducer Function Visaton - 54X6567 - Newark, An Avnet Company
Chicago, IL, United States
Mini Loudspeaker, 45 Cm, 4 Ohm; Transducer Function Visaton
54X6567
Mini Loudspeaker, 45 Cm, 4 Ohm; Transducer Function Visaton 54X6567
MINI LOUDSPEAKER, 45 CM, 4 OHM; Transducer Function:Speaker; Power Rating RMS:4W; Impedance:4ohm; Sensitivity (dB):79dB; Resonant Frequency:158Hz; Frequency Response Min:90Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No RoHS Compliant: Yes

MINI LOUDSPEAKER, 45 CM, 4 OHM; Transducer Function:Speaker; Power Rating RMS:4W; Impedance:4ohm; Sensitivity (dB):79dB; Resonant Frequency:158Hz; Frequency Response Min:90Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 54X6567
Product Name Mini Loudspeaker, 45 Cm, 4 Ohm; Transducer Function Visaton
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - 1976431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.20 inch (132 mm)
View Details
Speakers - 2603-CS28-01W75-06-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 750 Hz
View Details