Visaton Speaker, 5W, 20Khz, 8Ohm; Transducer Function Visaton 2236

Description
SPEAKER, 5W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:5W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:190Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, 5W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:5W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:190Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 5W, 20Khz, 8Ohm; Transducer Function Visaton - 99AC7080 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 5W, 20Khz, 8Ohm; Transducer Function Visaton
99AC7080
Speaker, 5W, 20Khz, 8Ohm; Transducer Function Visaton 99AC7080
SPEAKER, 5W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:5W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:190Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, 5W, 20KHZ, 8OHM; Transducer Function:Speaker; Power Rating RMS:5W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:190Hz; Frequency Response Min:120Hz; Frequency Response Max:20kHz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 99AC7080
Product Name Speaker, 5W, 20Khz, 8Ohm; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7564615 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
Speakers - 2603-CAC70-03W40-20-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 400 Hz
View Details