Visaton Speaker, Frs 5, 8 Ohms; Transducer Function Visaton 2231

Description
SPEAKER, FRS 5, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:8W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:270Hz; Frequency Response Min:150Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPEAKER, FRS 5, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:8W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:270Hz; Frequency Response Min:150Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, Frs 5, 8 Ohms; Transducer Function Visaton - 67T1643 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, Frs 5, 8 Ohms; Transducer Function Visaton
67T1643
Speaker, Frs 5, 8 Ohms; Transducer Function Visaton 67T1643
SPEAKER, FRS 5, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:8W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:270Hz; Frequency Response Min:150Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

SPEAKER, FRS 5, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:8W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:270Hz; Frequency Response Min:150Hz; Frequency Response Max:20000Hz; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 67T1643
Product Name Speaker, Frs 5, 8 Ohms; Transducer Function Visaton
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7243100P - RS Components, Ltd.
Specs
SPL 73 dB
Nominal Power 0.0800 watts
View Details
Speakers - 2603-CS30-05D18-18-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 180 Hz
View Details