Visaton Speaker, 5, Marine, Black; Frequency Response Min Visaton 2133

Description
SPEAKER, 5", MARINE, BLACK; Frequency Response Min:70Hz; Frequency Response Max:16kHz; External Height:-; External Width:150mm; External Depth:56mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bass Diameter:5"; Behind Panel RoHS Compliant: No
Datasheet
Description
SPEAKER, 5", MARINE, BLACK; Frequency Response Min:70Hz; Frequency Response Max:16kHz; External Height:-; External Width:150mm; External Depth:56mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bass Diameter:5"; Behind Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker, 5, Marine, Black; Frequency Response Min Visaton - 40P1085 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 5, Marine, Black; Frequency Response Min Visaton
40P1085
Speaker, 5, Marine, Black; Frequency Response Min Visaton 40P1085
SPEAKER, 5", MARINE, BLACK; Frequency Response Min:70Hz; Frequency Response Max:16kHz; External Height:-; External Width:150mm; External Depth:56mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bass Diameter:5"; Behind Panel RoHS Compliant: No

SPEAKER, 5", MARINE, BLACK; Frequency Response Min:70Hz; Frequency Response Max:16kHz; External Height:-; External Width:150mm; External Depth:56mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Bass Diameter:5"; Behind Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 40P1085
Product Name Speaker, 5, Marine, Black; Frequency Response Min Visaton
Frequency Response 70 to 16000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASHP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - 70RA08M - MISCO
Specs
Nominal Power 1 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details