Visaton Loudspeaker, Fullrange, 7 Cm, 4 Ohm; Transducer Function Visaton 2015

Description
LOUDSPEAKER, FULLRANGE, 7 CM, 4 OHM; Transducer Function:Speaker; Power Rating RMS:5W; Impedance:4ohm; Sensitivity (dB):86dB; Resonant Frequency:220Hz; Frequency Response Min:130Hz; Frequency Response Max:20kHz; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER, FULLRANGE, 7 CM, 4 OHM; Transducer Function:Speaker; Power Rating RMS:5W; Impedance:4ohm; Sensitivity (dB):86dB; Resonant Frequency:220Hz; Frequency Response Min:130Hz; Frequency Response Max:20kHz; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker, Fullrange, 7 Cm, 4 Ohm; Transducer Function Visaton - 99AC7020 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker, Fullrange, 7 Cm, 4 Ohm; Transducer Function Visaton
99AC7020
Loudspeaker, Fullrange, 7 Cm, 4 Ohm; Transducer Function Visaton 99AC7020
LOUDSPEAKER, FULLRANGE, 7 CM, 4 OHM; Transducer Function:Speaker; Power Rating RMS:5W; Impedance:4ohm; Sensitivity (dB):86dB; Resonant Frequency:220Hz; Frequency Response Min:130Hz; Frequency Response Max:20kHz; Product Range:-; RoHS Compliant: Yes

LOUDSPEAKER, FULLRANGE, 7 CM, 4 OHM; Transducer Function:Speaker; Power Rating RMS:5W; Impedance:4ohm; Sensitivity (dB):86dB; Resonant Frequency:220Hz; Frequency Response Min:130Hz; Frequency Response Max:20kHz; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 99AC7020
Product Name Loudspeaker, Fullrange, 7 Cm, 4 Ohm; Transducer Function Visaton
Impedance 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ASHX and ASUX Explosion-Proof Amplified Speakers - ASUX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 30 watts
Size 18.80 inch (478 mm)
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
Speakers - 2603-CAC43-02W80-15-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details