Visaton Grille For Frs 8, Fr 8 F 8 Sc; Accessory Type Visaton 1138

Description
GRILLE FOR FRS 8, FR 8 F 8 SC; Accessory Type:-; For Use With:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; External Diameter:95mm; External Length / Height:6mm; External Width:82mm; Material:Metal RoHS Compliant: Yes
Datasheet
Description
GRILLE FOR FRS 8, FR 8 F 8 SC; Accessory Type:-; For Use With:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; External Diameter:95mm; External Length / Height:6mm; External Width:82mm; Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grille For Frs 8, Fr 8 F 8 Sc; Accessory Type Visaton - 67R4488 - Newark, An Avnet Company
Chicago, IL, United States
Grille For Frs 8, Fr 8 F 8 Sc; Accessory Type Visaton
67R4488
Grille For Frs 8, Fr 8 F 8 Sc; Accessory Type Visaton 67R4488
GRILLE FOR FRS 8, FR 8 F 8 SC; Accessory Type:-; For Use With:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; External Diameter:95mm; External Length / Height:6mm; External Width:82mm; Material:Metal RoHS Compliant: Yes

GRILLE FOR FRS 8, FR 8 F 8 SC; Accessory Type:-; For Use With:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; External Diameter:95mm; External Length / Height:6mm; External Width:82mm; Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 67R4488
Product Name Grille For Frs 8, Fr 8 F 8 Sc; Accessory Type Visaton
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Square Speakers - CES102S470KF4APN110TGR - Challenge Electronics
Specs
SPL 83 dB
Nominal Power 8 watts
Maximum Power 15 watts
View Details