Solid State Drive (SSD) FLASH - NAND (MLC) 30GB SATA III Slim-SATA 5V
| DigiKey | |
|---|---|
| Product Category | Data Storage Systems |
| Product Number | 1550-1000-ND |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III |
| Mounting Options | Slim-SATA |
| Operating Temperature | 32 to 158 F (0 to 70 C) |
| Capacity | 30 GB |