The S2411-D020 is a solid state relay from Vincotech, designed for applications requiring reliable and efficient switching. It operates with a control voltage range of 2.5 VDC to 6 VDC, with a nominal control voltage of 5 VDC and a control current of approximately 9 mA at 5 VDC. The relay supports a load voltage range of 0 to 24 VDC and can handle a maximum switching current of 2 A, with a low on-state voltage drop of less than 120 mVDC at maximum current. This relay features compact dimensions of 28 x 15 x 5 mm, making it suitable for applications where space is limited. It is compatible with the electromechanical standard relay SNR, allowing for easy integration into existing designs. The operating temperature range is from -20°C to +60°C, with a storage temperature range of -40°C to +70°C. The relay is UL and cUL certified, ensuring compliance with safety standards. Its design allows for PCB assembly or socket mounting, contributing to high packing density in electronic systems.
Vincotech offers fully electronic relays potted into two standard relay housings with standardized pin configuration for innovative, reliable and wear-free switching. All relays operate noise-, spark- and bounce-free without the need for any design or layout change.
| Vincotech GmbH | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | S2411-D020 |
| Product Name | Solid State Relays (SSR) |
| Application Type | Interface application; Couplers; Process control |
| Mounting | PCBoard; Socket or Plug-in Style |
| Output Device | MOSFET |
| Approvals | UL, cUL |
| Operating Temp | -4 to 140 F (-20 to 60 C) |