VinaTechnology Co. Ltd. Electric Double Layer Capacitors (EDLC), Supercapacitors WEC6R0504QG-I

Description
500mF (EDLC) Supercapacitor 6V Radial 295mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
500mF (EDLC) Supercapacitor 6V Radial 295mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4041-WEC6R0504QG-I-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4041-WEC6R0504QG-I-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4041-WEC6R0504QG-I-ND
500mF (EDLC) Supercapacitor 6V Radial 295mOhm @ 1kHz 1000 Hrs @ 65°C

500mF (EDLC) Supercapacitor 6V Radial 295mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - WEC6R0504QG-I - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
WEC6R0504QG-I
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors WEC6R0504QG-I
0.5F 6.0V 08*17*15.5 EDLC

0.5F 6.0V 08*17*15.5 EDLC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 4041-WEC6R0504QG-I-ND WEC6R0504QG-I
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 500000 microF 500000 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details