CAP, 1.5F, 6V, DOUBLE LAYER, RADIAL; Capacitance:1.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:EDLC 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:4.7mm; Lifetime @ Temperature:1000RoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 50AC9685 |
| Product Name | Cap, 1.5F, 6V, Double Layer, Radial; Capacitance Vinatech |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Capacitance Range | 1.50E6 microF |
| Capacitance Tolerance | -10 (+/- %) |