VinaTechnology Co. Ltd. Electric Double Layer Capacitors (EDLC), Supercapacitors WEC3R0256QG

Description
25F (EDLC) Supercapacitor 3V Radial, Can 25mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet
Description
25F (EDLC) Supercapacitor 3V Radial, Can 25mOhm @ 1kHz 1000 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 4041-WEC3R0256QG-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
4041-WEC3R0256QG-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 4041-WEC3R0256QG-ND
25F (EDLC) Supercapacitor 3V Radial, Can 25mOhm @ 1kHz 1000 Hrs @ 65°C

25F (EDLC) Supercapacitor 3V Radial, Can 25mOhm @ 1kHz 1000 Hrs @ 65°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - WEC3R0256QG - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
WEC3R0256QG
Electric Double Layer Capacitors (EDLC), Supercapacitors WEC3R0256QG
25F 3.0V 16*25 EDLC

25F 3.0V 16*25 EDLC

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - WEC3R0256QG - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
WEC3R0256QG
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors WEC3R0256QG
25F 3.0V 16*25 EDLC

25F 3.0V 16*25 EDLC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4041-WEC3R0256QG-ND WEC3R0256QG WEC3R0256QG
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 2.50E7 microF 2.50E7 microF 2.50E7 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details