VinaTechnology Co. Ltd. Cap, 2.5F, 6V, Super Cap, Radial; Capacitance Vinatech VEC6R0 255QG

Description
CAP, 2.5F, 6V, SUPER CAP, RADIAL; Capacitance:2.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:Hy-Cap 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes
Datasheet
Description
CAP, 2.5F, 6V, SUPER CAP, RADIAL; Capacitance:2.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:Hy-Cap 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.5F, 6V, Super Cap, Radial; Capacitance Vinatech - 14AC5447 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.5F, 6V, Super Cap, Radial; Capacitance Vinatech
14AC5447
Cap, 2.5F, 6V, Super Cap, Radial; Capacitance Vinatech 14AC5447
CAP, 2.5F, 6V, SUPER CAP, RADIAL; Capacitance:2.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:Hy-Cap 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes

CAP, 2.5F, 6V, SUPER CAP, RADIAL; Capacitance:2.5F; Voltage Rating:6V; Capacitor Terminals:Radial Leaded; Product Range:Hy-Cap 2-Serial Module Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5.5mm; Lifetime @ Temperature:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC5447
Product Name Cap, 2.5F, 6V, Super Cap, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2.50E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details