Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
500F (EDLC) Supercapacitor 3V Radial, Can - Snap-In - 4 Lead 3mOhm @ 1kHz 1000 Hrs @ 65°C
500F 3.0V 35*82 SNAPIN TYPE EDLC
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | VEC3R0507QG | 4041-VEC3R0507QG-ND | VEC3R0507QG |
| Product Name | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Capacitance Range | 5.00E8 microF | 5.00E8 microF | 5.00E8 microF |
| WVDC | 3 volts | 3 volts | |
| Lead Style | Snap-In | Radial | |
| Mounting Style | Cell | Through Hole | Through Hole; Surface Mount Technology; Radial, Can - Snap-In - 4 Lead |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |