VinaTechnology Co. Ltd. Cap, 10F, 3V, Super Cap, Radial; Capacitance Vinatech VEC3R0 106QG

Description
CAP, 10F, 3V, SUPER CAP, RADIAL; Capacitance:10F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 10F, 3V, SUPER CAP, RADIAL; Capacitance:10F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10F, 3V, Super Cap, Radial; Capacitance Vinatech - 14AC5438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10F, 3V, Super Cap, Radial; Capacitance Vinatech
14AC5438
Cap, 10F, 3V, Super Cap, Radial; Capacitance Vinatech 14AC5438
CAP, 10F, 3V, SUPER CAP, RADIAL; Capacitance:10F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes

CAP, 10F, 3V, SUPER CAP, RADIAL; Capacitance:10F; Voltage Rating:3V; Capacitor Terminals:Radial Leaded; Product Range:EDLC Series; Capacitance Tolerance:+30%, -10%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14AC5438
Product Name Cap, 10F, 3V, Super Cap, Radial; Capacitance Vinatech
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details