Vikan A/S Dust Pans & Brushes 566088

Description
Dustpan, 330 mm, Grey
Request a Quote
Description
Dustpan, 330 mm, Grey
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dust Pans & Brushes - 1889745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dust Pans & Brushes
1889745
Dust Pans & Brushes 1889745
Dustpan, 330 mm, Grey

Dustpan, 330 mm, Grey

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1889745
Product Name Dust Pans & Brushes
Length 41.34 inch (1050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full Cable Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 12500 to 15000 rpm
View Details
Abrasive Brushes - 1884134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 3.94 inch (100 mm)
View Details
Tube Type Brushing Tools, Aluminum Oxide—600 Grit - 0802200 - Abtex Corporation
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 5 inch (127 mm)
Trim Length 1 inch (25.4 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape
View Details