Vikan A/S Bottle Brushes 5380772

Description
Pipe Cleaning Brush, 77mm, Medium, No Ha
Request a Quote
Description
Pipe Cleaning Brush, 77mm, Medium, No Ha
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bottle Brushes - 1766602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bottle Brushes
1766602
Bottle Brushes 1766602
Pipe Cleaning Brush, 77mm, Medium, No Ha

Pipe Cleaning Brush, 77mm, Medium, No Ha

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Brushes
Product Number 1766602
Product Name Bottle Brushes
Brush Filament / Fill Material Specialty Blend / Other; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 1884100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 2.56 inch (65 mm)
View Details
Tube Type Brushing Tools, Miniature Precision, Microabrasive—1000 Grit Silicate - 0801000 - Abtex Corporation
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Length 4 inch (102 mm)
Trim Length 1 inch (25.4 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape
View Details