Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
VIKAN A/S
53801035 -- BOTTLE BRUSHES
Vikan A/S
Bottle Brushes
53801035
Description
Pipe Cleaning Brush, 103mm, Medium, No H
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Pipe Cleaning Brush, 103mm, Medium, No H
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bottle Brushes
1766588
Bottle Brushes
1766588
Pipe Cleaning Brush, 103mm, Medium, No H
Pipe Cleaning Brush, 103mm, Medium, No H
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Brushes
Product Number
1766588
Product Name
Bottle Brushes
Brush Filament / Fill Material
Specialty Blend / Other; Pp
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Paint Brushes
3152154
Specs
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
0.7480 inch (19 mm)
View Details
Norton Abrasives
Full Cable Twist Knot Wire Wheel Brushes
Specs
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
DME Company
Brass Solid End Brushes
SEB Series
Specs
Specific Product Type / Shape
End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details
Abtex Corporation
Silicon Carbide Rectangular Filament, V Tuft -- Disc Brush
0630310
Specs
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Abrasive Filament
Rotary Speed
4500 rpm
View Details