30W AC-DC CONVERTER 9V DC 3.4A
POWER SUPPLY, AC-DC, 9V, 3.4A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 6453-VTX-214-030-609-ND | 90AJ7072 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 9V, 3.4A Rohs Compliant Vigortronix |
| Type | 1 | DC Power Supply |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 3.4 amps |