The Vigortronix AC/DC PCB Mount Power Supply is a fixed-output power supply rated at 30 watts, designed to operate within an input voltage range of 90 to 265 VAC and 100 to 370 VDC. It provides a regulated output voltage of 24 VDC with a maximum output current of 1.25 A. The unit features low standby power consumption of less than 0.3 W, low ripple and noise levels, and an encapsulated design for enhanced durability. This power supply is fully isolated with a dielectric strength of over 4200 Vrms between primary and secondary, ensuring safety in operation. It complies with safety standards including EN61558 and EN60950, and is RoHS compliant. The operating temperature range is from -25°C to +70°C, making it suitable for various environmental conditions. The product has a typical efficiency of 80% and includes protections against over-voltage, over-power, and short circuits. With a compact size and a weight of 140 g, this power supply is suitable for applications requiring reliable power in a small footprint.
AC/DC PCB Mount Power Supply, Fixed, 90 V, 265 V, 30 W, 24 V, 1.25 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 40Y2731 |
| Product Name | Ac/dc Pcb Mount Power Supply, Fixed, 90 V, 265 V, 30 W, 24 V, 1.25 A Rohs Compliant Vigortronix |
| Type | DC Power Supply |