Vigortronix Power Supply, Ac-Dc, 3.3V, 0.757A; No. Of Outputs Vigortronix VTX-214-005-0312

Description
POWER SUPPLY, AC-DC, 3.3V, 0.757A; No. of Outputs:2 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:757mA; Output Voltage - Output 2:12V; Output Current - Output 2:208mA; Output Voltage - OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 3.3V, 0.757A; No. of Outputs:2 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:757mA; Output Voltage - Output 2:12V; Output Current - Output 2:208mA; Output Voltage - OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3.3V, 0.757A; No. Of Outputs Vigortronix - 96Y9845 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 0.757A; No. Of Outputs Vigortronix
96Y9845
Power Supply, Ac-Dc, 3.3V, 0.757A; No. Of Outputs Vigortronix 96Y9845
POWER SUPPLY, AC-DC, 3.3V, 0.757A; No. of Outputs:2 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:757mA; Output Voltage - Output 2:12V; Output Current - Output 2:208mA; Output Voltage - OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 0.757A; No. of Outputs:2 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:757mA; Output Voltage - Output 2:12V; Output Current - Output 2:208mA; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 96Y9845
Product Name Power Supply, Ac-Dc, 3.3V, 0.757A; No. Of Outputs Vigortronix
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-60-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers