The Vigortronix AC-DC power supply, part number 31AC2666, provides an output voltage of 7.5V with a maximum output current of 400mA, delivering a total output power of 3W. It features a low profile design with a height of less than 15.5mm and operates within a wide input voltage range of 90 to 305VAC at a frequency of 47 to 63Hz. The power supply has a low standby power consumption of less than 0.15W and is rated for high temperatures up to 85°C at full load. This model includes several protective features such as over power, over voltage, and short circuit protection, all utilizing a hiccup mode for safety. It is compliant with various safety and EMC standards, including TUV and UL approvals, and has an MTBF of over 1,000,000 hours at 25°C. The unit weighs 29g and is RoHS compliant, making it suitable for a variety of applications where space and efficiency are critical.
POWER SUPPLY, AC-DC, 7.5V, 0.4A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:7.5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 31AC2666 |
| Product Name | Power Supply, Ac-Dc, 7.5V, 0.4A; No. Of Outputs Vigortronix |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 7.5 volts |