Vigortronix Power Supply, Ac-Dc, 3V, 0.9A; No. Of Outputs Vigortronix VTX-214-003-303

Description
POWER SUPPLY, AC-DC, 3V, 0.9A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 3V, 0.9A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3V, 0.9A; No. Of Outputs Vigortronix - 31AC2660 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3V, 0.9A; No. Of Outputs Vigortronix
31AC2660
Power Supply, Ac-Dc, 3V, 0.9A; No. Of Outputs Vigortronix 31AC2660
POWER SUPPLY, AC-DC, 3V, 0.9A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3V, 0.9A; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:3V; Output Current - Output 1:900mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC2660
Product Name Power Supply, Ac-Dc, 3V, 0.9A; No. Of Outputs Vigortronix
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-20-15-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.34 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details