Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
VIGORTRONIX
VTX-214-002-509 -- POWER SUPPLY, AC-DC, 9V, 0.222A ROHS COMPLIANT VIGORTRONIX
Vigortronix
Power Supply, Ac-Dc, 9V, 0.222A Rohs Compliant Vigortronix
VTX-214-002-509
Description
POWER SUPPLY, AC-DC, 9V, 0.222A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
POWER SUPPLY, AC-DC, 9V, 0.222A ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 0.222A Rohs Compliant Vigortronix
90AJ7006
Power Supply, Ac-Dc, 9V, 0.222A Rohs Compliant Vigortronix
90AJ7006
POWER SUPPLY, AC-DC, 9V, 0.222A ROHS COMPLIANT: YES
POWER SUPPLY, AC-DC, 9V, 0.222A ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
90AJ7006
Product Name
Power Supply, Ac-Dc, 9V, 0.222A Rohs Compliant Vigortronix
Type
DC Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
CX2100-0014 | Power supply unit for CX20xx, 130 W
View Details
IMI Life Science
3590-Series
3590-2C20
Specs
Applications
Analytical
DC Output Voltage
-10000.0 volts
DC Output Current
5.00E-4 to 0.0020 amps
View Details
Inductotherm Group
Radio Frequency Induction Power Supply
Statipower® SP11
Specs
Applications
Instrumentation
DC Output Power
50000 to 150000 watts
Output Frequency
0.0050 to 0.2000 MHz
View Details
BARTEC
Power supply unit
power-supply-unit-dc-24-v-4-a
Specs
Operating Temperature
-32 to 13 C (-25 to 55 F)
AC Input Voltage
110.0 to 250.0 volts
View Details