Vigortronix Power Supply, Ac-Dc, 9V, 0.222A; No. Of Outputs Vigortronix VTX-214-002-309X

Description
POWER SUPPLY, AC-DC, 9V, 0.222A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 9V, 0.222A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 9V, 0.222A; No. Of Outputs Vigortronix - 31AC2651 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 0.222A; No. Of Outputs Vigortronix
31AC2651
Power Supply, Ac-Dc, 9V, 0.222A; No. Of Outputs Vigortronix 31AC2651
POWER SUPPLY, AC-DC, 9V, 0.222A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 0.222A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC2651
Product Name Power Supply, Ac-Dc, 9V, 0.222A; No. Of Outputs Vigortronix
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details