The Vigortronix AC-DC power supply, part number 31AC2649, provides an output voltage of 7.5V with a maximum output current of 266mA, delivering a total output power of 2W. It features a wide input voltage range of 90 to 305VAC and operates efficiently with a typical efficiency greater than 72% at 230VAC. The unit has a low standby power consumption of less than 0.15W and is designed for high-temperature operation, capable of functioning at ambient temperatures up to 85°C. This power supply includes several protective features such as over power, over voltage, and short circuit protection, all operating in hiccup mode. It complies with various safety and EMC standards, including TUV and UL approvals, ensuring reliability and safety in various applications. The device has a mean time between failures (MTBF) of over 1,000,000 hours, indicating a long operational lifespan. Weighing only 29g, it is suitable for applications where space and weight are considerations.
POWER SUPPLY, AC-DC, 7.5V, 0.266A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:7.5V; Output Current - Output 1:266mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 31AC2649 |
| Product Name | Power Supply, Ac-Dc, 7.5V, 0.266A; No. Of Outputs Vigortronix |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 7.5 volts |