Vigortronix Power Supply, Ac-Dc, 7.5V, 0.266A; No. Of Outputs Vigortronix VTX-214-002-307

Description
POWER SUPPLY, AC-DC, 7.5V, 0.266A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:7.5V; Output Current - Output 1:266mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 7.5V, 0.266A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:7.5V; Output Current - Output 1:266mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 7.5V, 0.266A; No. Of Outputs Vigortronix - 31AC2648 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 7.5V, 0.266A; No. Of Outputs Vigortronix
31AC2648
Power Supply, Ac-Dc, 7.5V, 0.266A; No. Of Outputs Vigortronix 31AC2648
POWER SUPPLY, AC-DC, 7.5V, 0.266A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:7.5V; Output Current - Output 1:266mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 7.5V, 0.266A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:7.5V; Output Current - Output 1:266mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC2648
Product Name Power Supply, Ac-Dc, 7.5V, 0.266A; No. Of Outputs Vigortronix
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details