Vigortronix Power Supply, Ac-Dc, 6V, 0.333A; No. Of Outputs Vigortronix VTX-214-002-306X

Description
POWER SUPPLY, AC-DC, 6V, 0.333A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:6V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 6V, 0.333A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:6V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 6V, 0.333A; No. Of Outputs Vigortronix - 31AC2647 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 6V, 0.333A; No. Of Outputs Vigortronix
31AC2647
Power Supply, Ac-Dc, 6V, 0.333A; No. Of Outputs Vigortronix 31AC2647
POWER SUPPLY, AC-DC, 6V, 0.333A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:6V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 6V, 0.333A; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:6V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC2647
Product Name Power Supply, Ac-Dc, 6V, 0.333A; No. Of Outputs Vigortronix
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details