POWER SUPPLY, AC-DC, 24V, 0.042A; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 31AC2642 |
| Product Name | Power Supply, Ac-Dc, 24V, 0.042A; No. Of Outputs Vigortronix |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 24.0 volts |