0.5W AC-DC CONVERTER 5V; No. of Outputs:1 Output; Output Power Max:500mW; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 44AC7821 |
| Product Name | 0.5W Ac-Dc Converter 5V; No. Of Outputs Vigortronix |
| Type | DC Power Supply; AC/DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |